Vishay Intertechnology, Inc. P-Channel 5200 mA 8 V MOSFET Transistor SI5445BDC-T1-GE3

Description
TRANSISTOR 5200 mA, 8 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1206-8, CHIPFET-8, FET General Purpose Small Signal Product overview: SI5445BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5200 mA, 8 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5200 mA, 8 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5445BDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSISTOR 5200 mA, 8 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1206-8, CHIPFET-8, FET General Purpose Small Signal Product overview: SI5445BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5200 mA, 8 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5200 mA, 8 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5445BDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 5200 mA 8 V MOSFET Transistor
278-SI5445BDC-T1-GE3
P-Channel 5200 mA 8 V MOSFET Transistor 278-SI5445BDC-T1-GE3
TRANSISTOR 5200 mA, 8 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1206-8, CHIPFET-8, FET General Purpose Small Signal Product overview: SI5445BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5200 mA, 8 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5200 mA, 8 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5445BDC-T1-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 5200 mA, 8 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1206-8, CHIPFET-8, FET General Purpose Small Signal Product overview: SI5445BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5200 mA, 8 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5200 mA, 8 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5445BDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - SI5445BDC-T1-GE3 - 716201-SI5445BDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI5445BDC-T1-GE3
716201-SI5445BDC-T1-GE3
FETs - Single - SI5445BDC-T1-GE3 716201-SI5445BDC-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 716201-SI5445BDC-T1- GE3 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 1206-8 ChipFET Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SMD, Flat Lead Power Dissipation (Maximum): 1.3W Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 8V Id - Continuous Drain Current: 5.2A Rds On (Maximum) at Id, Vgs: 33mOhm at 5.2A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 21nC at 4.5V Gate Source Voltage (Maximum): ±8V

Manufacturer: Vishay Siliconix
Win Source Part Number: 716201-SI5445BDC-T1-GE3
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 1206-8 ChipFET
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SMD, Flat Lead
Power Dissipation (Maximum): 1.3W
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 8V
Id - Continuous Drain Current: 5.2A
Rds On (Maximum) at Id, Vgs: 33mOhm at 5.2A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 21nC at 4.5V
Gate Source Voltage (Maximum): ±8V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5445BDC-T1-GE3 716201-SI5445BDC-T1-GE3
Product Name P-Channel 5200 mA 8 V MOSFET Transistor FETs - Single - SI5445BDC-T1-GE3
Polarity P-Channel P-Channel; P-Channel
PD 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data