The 999430-SI5442DU-T1-G
N-Channel 20V 25A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFet Single
N-Channel 20V 25A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFet Single
N-Channel 20V 25A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFet Single
MOSFET N-CH 20V 25A PPAK CHIPFET Product overview: SI5442DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5442DU-T1-GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 999430-SI5442DU-T1-G
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 8A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 3.1W (Ta), 31W (Tc)
Package / Case: PowerPAK® ChipFET™ Single
Supplier Device Package: PowerPAK® ChipFet Single
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI5442DU-T1-GE3TR,SI
Base Product Number: SI5442
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
N-Ch PPAK ChipFET 20V 10mohm @ 4.5V
N-Ch PPAK ChipFET 20V 10mohm @ 4.5V
N-Ch PPAK ChipFET 20V 10mohm @ 4.5V
MOSFET N-CH 20V 25A PPAK
MOSFET 20V Vds 8V Vgs PowerPAK ChipFET
MOSFET N-CH 20V 25A PPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI5442DU-T1-GE3TR-ND | 278-SI5442DU-T1-GE3 | 999430-SI5442DU-T1-GE3 | 2567364 | SI5442DU-T1-GE3 | SI5442DU-T1-GE3 | SI5442DU-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 20V 25A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | PowerPAK® ChipFET™ Single | SOT3 | PowerPAK ChipFET | PowerPAKR ChipFETTM Single | PowerPAK® ChipFET™ Single | ||
| PD | 31000 milliwatts | 3100 to 31000 milliwatts | 3100 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |