Vishay Precision Group 20V 4.4A MOSFET Transistor SI5441BDC-T1-GE3

Description
MOSFET P-CH 20V 4.4A 1206-8 Product overview: SI5441BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5441BDC-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.4A 1206-8 Product overview: SI5441BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5441BDC-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.4A MOSFET Transistor
2088-SI5441BDC-T1-GE3
20V 4.4A MOSFET Transistor 2088-SI5441BDC-T1-GE3
MOSFET P-CH 20V 4.4A 1206-8 Product overview: SI5441BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5441BDC-T1-GE 3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.4A 1206-8 Product overview: SI5441BDC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5441BDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI5441BDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5441BDC-T1-GE3TR-ND
Single FETs, MOSFETs SI5441BDC-T1-GE3TR-ND
P-Channel 20V 4.4A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

P-Channel 20V 4.4A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-GE3 - 1096085-SI5441BDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-GE3
1096085-SI5441BDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-GE3 1096085-SI5441BDC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096085-SI5441BDC-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 22nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096085-SI5441BDC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI5441BDC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI5441BDC-T1-GE3
Single FETs, MOSFETs SI5441BDC-T1-GE3
MOSFET P-CH 20V 4.4A 1206-8

MOSFET P-CH 20V 4.4A 1206-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5441BDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5441BDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5441BDC-T1-GE3
MOSFET P-CH 20V 4.4A 1206-8

MOSFET P-CH 20V 4.4A 1206-8

Supplier's Site
MOSFET 20V 6.1A 2.5W 45mohm @ 4.5V

MOSFET 20V 6.1A 2.5W 45mohm @ 4.5V

Buy Now Datasheet
P Channel Mosfet, -20V, 61A, 1206; Channel Type Vishay - 16P3774 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 61A, 1206; Channel Type Vishay
16P3774
P Channel Mosfet, -20V, 61A, 1206; Channel Type Vishay 16P3774
P CHANNEL MOSFET, -20V, 61A, 1206; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:12V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 61A, 1206; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI5441BDC-T1-GE3 SI5441BDC-T1-GE3TR-ND 1096085-SI5441BDC-T1-GE3 SI5441BDC-T1-GE3 SI5441BDC-T1-GE3 SI5441BDC-T1-GE3 16P3774
Product Name 20V 4.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -20V, 61A, 1206; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET 8-SMD, Flat Lead Surface Mount TO-3
Unlock Full Specs
to access all available technical data

Similar Products