Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-E3 SI5441BDC-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 098329-SI5441BDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 22nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 098329-SI5441BDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 22nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-E3 - 098329-SI5441BDC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-E3
098329-SI5441BDC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-E3 098329-SI5441BDC-T1-E3
Manufacturer: Vishay Win Source Part Number: 098329-SI5441BDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 22nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098329-SI5441BDC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 20V 4.4A MOSFET Transistor
2088-SI5441BDC-T1-E3
SMD 20V 4.4A MOSFET Transistor 2088-SI5441BDC-T1-E3
P-CH MOSFET 20V 4.4A 45mR SMD Product overview: SI5441BDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5441BDC-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 4.4A 45mR SMD Product overview: SI5441BDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI5441BDC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI5441BDC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5441BDC-T1-E3TR-ND
Single FETs, MOSFETs SI5441BDC-T1-E3TR-ND
P-Channel 20V 4.4A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

P-Channel 20V 4.4A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5441BDC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5441BDC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5441BDC-T1-E3
MOSFET P-CH 20V 4.4A 1206-8

MOSFET P-CH 20V 4.4A 1206-8

Supplier's Site
Single FETs, MOSFETs - SI5441BDC-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI5441BDC-T1-E3
Single FETs, MOSFETs SI5441BDC-T1-E3
MOSFET P-CH 20V 4.4A 1206-8

MOSFET P-CH 20V 4.4A 1206-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 6.1A 2.5W 45mohm @ 4.5V

MOSFET 20V 6.1A 2.5W 45mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 098329-SI5441BDC-T1-E3 2088-SI5441BDC-T1-E3 SI5441BDC-T1-E3TR-ND SI5441BDC-T1-E3 SI5441BDC-T1-E3 SI5441BDC-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5441BDC-T1-E3 SMD 20V 4.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details