Vishay Intertechnology, Inc. 30V 6A MOSFET Transistor SI5424DC-T1-GE3

Description
Trans MOSFET N-CH 30V 6A 8-Pin Chip FET T/R Product overview: SI5424DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5424DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 6A 8-Pin Chip FET T/R Product overview: SI5424DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5424DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A MOSFET Transistor
278-SI5424DC-T1-GE3
30V 6A MOSFET Transistor 278-SI5424DC-T1-GE3
Trans MOSFET N-CH 30V 6A 8-Pin Chip FET T/R Product overview: SI5424DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5424DC-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 6A 8-Pin Chip FET T/R Product overview: SI5424DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5424DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI5424DC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5424DC-T1-GE3CT-ND
Single FETs, MOSFETs SI5424DC-T1-GE3CT-ND
N-Channel 30V 6A (Tc) 2.5W (Ta), 6.25W (Tc) Surface Mount 1206-8 ChipFET™

N-Channel 30V 6A (Tc) 2.5W (Ta), 6.25W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5424DC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5424DC-T1-GE3TR-ND
Single FETs, MOSFETs SI5424DC-T1-GE3TR-ND
N-Channel 30V 6A (Tc) 2.5W (Ta), 6.25W (Tc) Surface Mount 1206-8 ChipFET™

N-Channel 30V 6A (Tc) 2.5W (Ta), 6.25W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5424DC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5424DC-T1-GE3DKR-ND
Single FETs, MOSFETs SI5424DC-T1-GE3DKR-ND
N-Channel 30V 6A (Tc) 2.5W (Ta), 6.25W (Tc) Surface Mount 1206-8 ChipFET™

N-Channel 30V 6A (Tc) 2.5W (Ta), 6.25W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5424DC-T1-GE3 - 122964-SI5424DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5424DC-T1-GE3
122964-SI5424DC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5424DC-T1-GE3 122964-SI5424DC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 122964-SI5424DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 6.25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 950pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 24 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 122964-SI5424DC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 6.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 950pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 24 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5424DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5424DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5424DC-T1-GE3
MOSFET N-CH 30V 6A 1206-8

MOSFET N-CH 30V 6A 1206-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 25V Vgs 1206-8 ChipFET

MOSFET 30V Vds 25V Vgs 1206-8 ChipFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI5424DC-T1-GE3 SI5424DC-T1-GE3CT-ND 122964-SI5424DC-T1-GE3 SI5424DC-T1-GE3 SI5424DC-T1-GE3
Product Name 30V 6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5424DC-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 to 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data