Vishay Intertechnology, Inc. 20V 25A MOSFET Transistor SI5415EDU-T1-GE3

Description
MOSFET P-CH 20V 25A PPAK Product overview: SI5415EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5415EDU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 25A PPAK Product overview: SI5415EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5415EDU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 25A MOSFET Transistor
278-SI5415EDU-T1-GE3
20V 25A MOSFET Transistor 278-SI5415EDU-T1-GE3
MOSFET P-CH 20V 25A PPAK Product overview: SI5415EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5415EDU-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 25A PPAK Product overview: SI5415EDU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5415EDU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5415EDU-T1-GE3 - 933634-SI5415EDU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5415EDU-T1-GE3
933634-SI5415EDU-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5415EDU-T1-GE3 933634-SI5415EDU-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933634-SI5415EDU-T1- GE3 Series: TrenchFET® Operating Temperature Range: -50°C ~ 150°C (TJ) Features: P-Channel 20 V 25A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFet Single Package: Reel - TR Package: PowerPAK® ChipFET™ Single Mounting: Surface Mount Part Status: Obsolete Family Name: SI5415 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® ChipFet Single ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SI5415EDU-T1-GE3CT, SI5415EDU-T1-GE3TR, SI5415EDU-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 933634-SI5415EDU-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: P-Channel 20 V 25A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFet Single
Package: Reel - TR
Package: PowerPAK® ChipFET™ Single
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI5415
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® ChipFet Single
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SI5415EDU-T1-GE3CT, SI5415EDU-T1-GE3TR, SI5415EDU-T1-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SI5415EDU-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5415EDU-T1-GE3TR-ND
Single FETs, MOSFETs SI5415EDU-T1-GE3TR-ND
P-Channel 20V 25A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFet Single

P-Channel 20V 25A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount PowerPAK® ChipFet Single

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5415EDU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5415EDU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5415EDU-T1-GE3
MOSFET P-CH 20V 25A PPAK

MOSFET P-CH 20V 25A PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI5415EDU-T1-GE3 933634-SI5415EDU-T1-GE3 SI5415EDU-T1-GE3TR-ND SI5415EDU-T1-GE3
Product Name 20V 25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5415EDU-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers