N-Channel 12V 6.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™
MOSFET N-CH 12V 6.9A 1206-8 Product overview: SI5406DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406DC-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 101416-SI5406DC-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6.9A (Ta)
Gate-Source Threshold Voltage: 600mV @ 1.2mA (Min)
Max Gate Charge: 20nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFET N-CH 12V 6.9A 1206-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI5406DC-T1-E3TR-ND | 278-SI5406DC-T1-E3 | 101416-SI5406DC-T1-E3 | SI5406DC-T1-E3 |
| Product Name | Single FETs, MOSFETs | 12V 6.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5406DC-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-SMD, Flat Leads | Tape & Reel (TR) | SOT3; 1206-8 ChipFET | |
| PD | 1300 milliwatts | 1300 milliwatts |