Manufacturer: Vishay
Win Source Part Number: 028570-SI5404BDC-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: Si5404BDC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 28 mOhm @ 5.4A, 4.5V
Alternative Parts (Cross-Reference): RT1C060UNTR; RT1C060UNTL; NTHS5404T1; NTHS5404;
Introduction Date: October 07, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 5.4A 1206-8 Product overview: SI5404BDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5404BDC-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 20V 5.4A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™
MOSFET N-CH 20V 5.4A 1206-8
MOSFET N-CH 20V 5.4A 1206-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 028570-SI5404BDC-T1-E3 | 278-SI5404BDC-T1-E3 | SI5404BDC-T1-E3TR-ND | SI5404BDC-T1-E3 | SI5404BDC-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5404BDC-T1-E3 | 20V 5.4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |