Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-GE3 SI5402BDC-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 933631-SI5402BDC-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™ Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: SI5402 Categories: Discrete Semiconductor Products Case / Package: 1206-8 ChipFET™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI5402BDC-T1-GE3DKR, SI5402BDC-T1-GE3TR, SI5402BDC-T1-GE3CT, SI5402BDCT1GE3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933631-SI5402BDC-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™ Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: SI5402 Categories: Discrete Semiconductor Products Case / Package: 1206-8 ChipFET™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI5402BDC-T1-GE3DKR, SI5402BDC-T1-GE3TR, SI5402BDC-T1-GE3CT, SI5402BDCT1GE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-GE3 - 933631-SI5402BDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-GE3
933631-SI5402BDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-GE3 933631-SI5402BDC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933631-SI5402BDC-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™ Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: SI5402 Categories: Discrete Semiconductor Products Case / Package: 1206-8 ChipFET™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI5402BDC-T1-GE3DKR, SI5402BDC-T1-GE3TR, SI5402BDC-T1-GE3CT, SI5402BDCT1GE3

Manufacturer: Vishay
Win Source Part Number: 933631-SI5402BDC-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI5402
Categories: Discrete Semiconductor Products
Case / Package: 1206-8 ChipFET™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI5402BDC-T1-GE3DKR, SI5402BDC-T1-GE3TR, SI5402BDC-T1-GE3CT, SI5402BDCT1GE3

Buy Now Datasheet
Single FETs, MOSFETs - SI5402BDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5402BDC-T1-GE3TR-ND
Single FETs, MOSFETs SI5402BDC-T1-GE3TR-ND
N-Channel 30V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

N-Channel 30V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5402BDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5402BDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5402BDC-T1-GE3
MOSFET N-CH 30V 4.9A 1206-8

MOSFET N-CH 30V 4.9A 1206-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 933631-SI5402BDC-T1-GE3 SI5402BDC-T1-GE3TR-ND SI5402BDC-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers