Vishay Intertechnology, Inc. Single FETs, MOSFETs SI5402BDC-T1-E3

Description
N-Channel 30V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
N-Channel 30V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI5402BDC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5402BDC-T1-E3TR-ND
Single FETs, MOSFETs SI5402BDC-T1-E3TR-ND
N-Channel 30V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

N-Channel 30V 4.9A (Ta) 1.3W (Ta) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Singapore, Singapore
30V 4.9A MOSFET Transistor
278-SI5402BDC-T1-E3
30V 4.9A MOSFET Transistor 278-SI5402BDC-T1-E3
MOSFET N-CH 30V 4.9A 1206-8 Product overview: SI5402BDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5402BDC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.9A 1206-8 Product overview: SI5402BDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5402BDC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-E3 - 1096082-SI5402BDC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-E3
1096082-SI5402BDC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-E3 1096082-SI5402BDC-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096082-SI5402BDC-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096082-SI5402BDC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5402BDC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5402BDC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5402BDC-T1-E3
MOSFET N-CH 30V 4.9A 1206-8

MOSFET N-CH 30V 4.9A 1206-8

Supplier's Site
MOSFET N-CH 30V 4.9A 1206-8 - 880-SI5402BDC-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 4.9A 1206-8
880-SI5402BDC-T1-E3
MOSFET N-CH 30V 4.9A 1206-8 880-SI5402BDC-T1-E3
MOSFET N-CH 30V 4.9A 1206-8

MOSFET N-CH 30V 4.9A 1206-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI5402BDC-T1-E3TR-ND 278-SI5402BDC-T1-E3 1096082-SI5402BDC-T1-E3 SI5402BDC-T1-E3 880-SI5402BDC-T1-E3
Product Name Single FETs, MOSFETs 30V 4.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5402BDC-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 4.9A 1206-8
Polarity N-Channel N-Channel; N-Channel
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; 1206-8 ChipFET
PD 1300 milliwatts 1300 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1324S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers