Vishay Intertechnology, Inc. 75V 3.6A MOSFET Transistor SI4992EY-T1-GE3

Description
MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 3.6A MOSFET Transistor
289-SI4992EY-T1-GE3
75V 3.6A MOSFET Transistor 289-SI4992EY-T1-GE3
MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-GE3 - 894623-SI4992EY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-GE3
894623-SI4992EY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-GE3 894623-SI4992EY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894623-SI4992EY-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 75V 3.6A 1.4W Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI4992 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI4992EY-T1-GE3TR, SI4992EY-T1-GE3DKR, SI4992EY-T1-GE3CT, SI4992EYT1GE3

Manufacturer: Vishay
Win Source Part Number: 894623-SI4992EY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 75V 3.6A 1.4W Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI4992
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI4992EY-T1-GE3TR, SI4992EY-T1-GE3DKR, SI4992EY-T1-GE3CT, SI4992EYT1GE3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4992EY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4992EY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4992EY-T1-GE3
MOSFET 2N-CH 75V 3.6A 8SOIC

MOSFET 2N-CH 75V 3.6A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI4992EY-T1-GE3 894623-SI4992EY-T1-GE3 SI4992EY-T1-GE3
Product Name 75V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data