Vishay Intertechnology, Inc. 75V 3.6A MOSFET Transistor SI4992EY-T1-E3

Description
MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
75V 3.6A MOSFET Transistor
289-SI4992EY-T1-E3
75V 3.6A MOSFET Transistor 289-SI4992EY-T1-E3
MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 75V 3.6A 8SOIC Product overview: SI4992EY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4992EY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-E3 - 127897-SI4992EY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-E3
127897-SI4992EY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-E3 127897-SI4992EY-T1-E3
Manufacturer: Vishay Win Source Part Number: 127897-SI4992EY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 3.6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Maximum Rds On at Id,Vgs: 48 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 127897-SI4992EY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 3.6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21nC @ 10V
Maximum Rds On at Id,Vgs: 48 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4992EY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4992EY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4992EY-T1-E3
MOSFET 2N-CH 75V 3.6A 8SOIC

MOSFET 2N-CH 75V 3.6A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI4992EY-T1-E3 127897-SI4992EY-T1-E3 SI4992EY-T1-E3
Product Name 75V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4992EY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; 8-SO
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details