Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4974DY-T1-E3 SI4974DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096051-SI4974DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11nC @ 4.5V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096051-SI4974DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11nC @ 4.5V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4974DY-T1-E3 - 1096051-SI4974DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4974DY-T1-E3
1096051-SI4974DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4974DY-T1-E3 1096051-SI4974DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096051-SI4974DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11nC @ 4.5V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096051-SI4974DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 4.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4974DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4974DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4974DY-T1-E3
MOSFET 2N-CH 30V 6A/4.4A 8SOIC

MOSFET 2N-CH 30V 6A/4.4A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096051-SI4974DY-T1-E3 SI4974DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4974DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers