Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4973DY-T1-GE3 SI4973DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096050-SI4973DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.6A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096050-SI4973DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.6A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4973DY-T1-GE3 - 1096050-SI4973DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4973DY-T1-GE3
1096050-SI4973DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4973DY-T1-GE3 1096050-SI4973DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096050-SI4973DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.6A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 1096050-SI4973DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 56nC @ 10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
30V 5.8A MOSFET Transistor
289-SI4973DY-T1-GE3
30V 5.8A MOSFET Transistor 289-SI4973DY-T1-GE3
MOSFET 2P-CH 30V 5.8A 8SOIC Product overview: SI4973DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4973DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 5.8A 8SOIC Product overview: SI4973DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4973DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4973DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4973DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4973DY-T1-GE3
MOSFET 2P-CH 30V 5.8A 8SOIC

MOSFET 2P-CH 30V 5.8A 8SOIC

Supplier's Site
MOSFET 2P-CH 30V 5.8A 8SOIC - 880-SI4973DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 5.8A 8SOIC
880-SI4973DY-T1-GE3
MOSFET 2P-CH 30V 5.8A 8SOIC 880-SI4973DY-T1-GE3
MOSFET 2P-CH 30V 5.8A 8SOIC

MOSFET 2P-CH 30V 5.8A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096050-SI4973DY-T1-GE3 289-SI4973DY-T1-GE3 SI4973DY-T1-GE3 880-SI4973DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4973DY-T1-GE3 30V 5.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 30V 5.8A 8SOIC
Polarity P-Channel
V(BR)DSS 30 volts 30 volts
PD 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers