Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-GE3 SI4972DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096049-SI4972DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A, 7.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096049-SI4972DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A, 7.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-GE3 - 1096049-SI4972DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-GE3
1096049-SI4972DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-GE3 1096049-SI4972DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096049-SI4972DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A, 7.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096049-SI4972DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W, 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.8A, 7.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1080pF @ 15V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 10.8A SOIC MOSFET Transistor
289-SI4972DY-T1-GE3
30V 10.8A SOIC MOSFET Transistor 289-SI4972DY-T1-GE3
MOSFET 2N-CH 30V 10.8A 8-SOIC Product overview: SI4972DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4972DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 10.8A 8-SOIC Product overview: SI4972DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4972DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4972DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4972DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4972DY-T1-GE3
MOSFET 2N-CH 30V 10.8A 8-SOIC

MOSFET 2N-CH 30V 10.8A 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096049-SI4972DY-T1-GE3 289-SI4972DY-T1-GE3 SI4972DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-GE3 30V 10.8A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 3100 to 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Transistors - AIHD04N60RFATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers