Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-E3 SI4972DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 098976-SI4972DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A, 7.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 098976-SI4972DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A, 7.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-E3 - 098976-SI4972DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-E3
098976-SI4972DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-E3 098976-SI4972DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 098976-SI4972DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W, 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.8A, 7.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098976-SI4972DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W, 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.8A, 7.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1080pF @ 15V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 10.8A MOSFET Transistor
289-SI4972DY-T1-E3
30V 10.8A MOSFET Transistor 289-SI4972DY-T1-E3
MOSFET 2N-CH 30V 10.8A 8SOIC Product overview: SI4972DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4972DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 10.8A 8SOIC Product overview: SI4972DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4972DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4972DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4972DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4972DY-T1-E3
MOSFET 2N-CH 30V 10.8A 8SOIC

MOSFET 2N-CH 30V 10.8A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 098976-SI4972DY-T1-E3 289-SI4972DY-T1-E3 SI4972DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4972DY-T1-E3 30V 10.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 3100 to 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
60V 75A MOSFET Transistor - 278-AUIRF1010EZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers