Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953ADY-T1-GE3 SI4953ADY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096047-SI4953ADY-T1 -GE3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 25nC @ 10V Maximum Rds On at Id,Vgs: 53 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096047-SI4953ADY-T1 -GE3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 25nC @ 10V Maximum Rds On at Id,Vgs: 53 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953ADY-T1-GE3 - 1096047-SI4953ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953ADY-T1-GE3
1096047-SI4953ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953ADY-T1-GE3 1096047-SI4953ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096047-SI4953ADY-T1 -GE3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 25nC @ 10V Maximum Rds On at Id,Vgs: 53 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 1096047-SI4953ADY-T1-GE3
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.7A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 25nC @ 10V
Maximum Rds On at Id,Vgs: 53 mOhm @ 4.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
30V 3.7A SOIC MOSFET Transistor
289-SI4953ADY-T1-GE3
30V 3.7A SOIC MOSFET Transistor 289-SI4953ADY-T1-GE3
MOSFET 2P-CH 30V 3.7A 8-SOIC Product overview: SI4953ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4953ADY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 3.7A 8-SOIC Product overview: SI4953ADY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4953ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - SI4953ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4953ADY-T1-GE3
FET, MOSFET Arrays SI4953ADY-T1-GE3
MOSFET 2P-CH 30V 3.7A 8-SOIC

MOSFET 2P-CH 30V 3.7A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4953ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4953ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4953ADY-T1-GE3
MOSFET 2P-CH 30V 3.7A 8-SOIC

MOSFET 2P-CH 30V 3.7A 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096047-SI4953ADY-T1-GE3 289-SI4953ADY-T1-GE3 SI4953ADY-T1-GE3 SI4953ADY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953ADY-T1-GE3 30V 3.7A SOIC MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers