Vishay Precision Group MOSFETs SI4948BEY-T1-E3

Description
Dual N-Channel 30-V (D-S) MOSFET
Request a Quote Datasheet
Description
Dual N-Channel 30-V (D-S) MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567363P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567363P
MOSFETs 2567363P
Dual N-Channel 30-V (D-S) MOSFET

Dual N-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2567363 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567363
MOSFETs 2567363
Dual N-Channel 30-V (D-S) MOSFET

Dual N-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2567362 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567362
MOSFETs 2567362
Dual N-Channel 30-V (D-S) MOSFET

Dual N-Channel 30-V (D-S) MOSFET

Supplier's Site
FET, MOSFET Arrays - SI4948BEY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4948BEY-T1-E3CT-ND
FET, MOSFET Arrays SI4948BEY-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4948BEY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4948BEY-T1-E3TR-ND
FET, MOSFET Arrays SI4948BEY-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4948BEY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4948BEY-T1-E3DKR-ND
FET, MOSFET Arrays SI4948BEY-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 2.4A MOSFET Transistor
278-SI4948BEY-T1-E3
P-Channel 60V 2.4A MOSFET Transistor 278-SI4948BEY-T1-E3
P-Channel JFET, 60V, 2.4A ID, 120mR Rds(on), SO Package Product overview: SI4948BEY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4948BEY-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 60V, 2.4A ID, 120mR Rds(on), SO Package Product overview: SI4948BEY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4948BEY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-E3 - 028563-SI4948BEY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-E3
028563-SI4948BEY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-E3 028563-SI4948BEY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028563-SI4948BEY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 3.1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028563-SI4948BEY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3.1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
FET, MOSFET Arrays - SI4948BEY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4948BEY-T1-E3
FET, MOSFET Arrays SI4948BEY-T1-E3
MOSFET 2P-CH 60V 2.4A 8-SOIC

MOSFET 2P-CH 60V 2.4A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4948BEY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4948BEY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4948BEY-T1-E3
MOSFET 2P-CH 60V 2.4A 8SOIC

MOSFET 2P-CH 60V 2.4A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs SO-8

MOSFET -60V Vds 20V Vgs SO-8

Buy Now Datasheet
Mosfet, Dual P Channel, -60V, -2.4A, Soic-8, Full Reel; Transistor Polarity Vishay - 29X0543 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Channel, -60V, -2.4A, Soic-8, Full Reel; Transistor Polarity Vishay
29X0543
Mosfet, Dual P Channel, -60V, -2.4A, Soic-8, Full Reel; Transistor Polarity Vishay 29X0543
MOSFET, DUAL P CHANNEL, -60V, -2.4A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, DUAL P CHANNEL, -60V, -2.4A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Dual P Channel Mosfet, -60V, Soic; Transistor Polarity Vishay - 57J5688 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -60V, Soic; Transistor Polarity Vishay
57J5688
Dual P Channel Mosfet, -60V, Soic; Transistor Polarity Vishay 57J5688
DUAL P CHANNEL MOSFET, -60V, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -60V, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4948BEY-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI4948BEY-T1-E3
60V 2.4A 120mΩ@10V,3.1A 1.4W 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

60V 2.4A 120mΩ@10V,3.1A 1.4W 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET 2P-CH 60V 2.4A 8-SOIC - 880-SI4948BEY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 60V 2.4A 8-SOIC
880-SI4948BEY-T1-E3
MOSFET 2P-CH 60V 2.4A 8-SOIC 880-SI4948BEY-T1-E3
MOSFET 2P-CH 60V 2.4A 8-SOIC

MOSFET 2P-CH 60V 2.4A 8-SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567363P SI4948BEY-T1-E3CT-ND 278-SI4948BEY-T1-E3 028563-SI4948BEY-T1-E3 SI4948BEY-T1-E3 SI4948BEY-T1-E3 SI4948BEY-T1-E3 29X0543 SI4948BEY-T1-E3 880-SI4948BEY-T1-E3
Product Name MOSFETs FET, MOSFET Arrays P-Channel 60V 2.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-E3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Dual P Channel, -60V, -2.4A, Soic-8, Full Reel; Transistor Polarity Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET 2P-CH 60V 2.4A 8-SOIC
Polarity N-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel P-Channel
Package Type SOIC "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data