Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-GE3 SI4947ADY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096045-SI4947ADY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 8nC @ 5V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096045-SI4947ADY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 8nC @ 5V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-GE3 - 1096045-SI4947ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-GE3
1096045-SI4947ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-GE3 1096045-SI4947ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096045-SI4947ADY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 8nC @ 5V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 1096045-SI4947ADY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 8nC @ 5V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4947ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4947ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4947ADY-T1-GE3
MOSFET 2P-CH 30V 3A 8SOIC

MOSFET 2P-CH 30V 3A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096045-SI4947ADY-T1-GE3 SI4947ADY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 30 volts
PD 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 100A DPAK MOSFET Transistor - 278-AUIRFR8403 - ERSAELECTRONICS PTE. LTD.
Specs
PD 99000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details