Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-E3 SI4947ADY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 106093-SI4947ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si4947ADY Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 8nC @ 5V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V Alternative Parts (Cross-Reference): MMDF4P03HDR2; NTMD3P03R2; FW138; Introduction Date: April 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106093-SI4947ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si4947ADY Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 8nC @ 5V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V Alternative Parts (Cross-Reference): MMDF4P03HDR2; NTMD3P03R2; FW138; Introduction Date: April 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-E3 - 106093-SI4947ADY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-E3
106093-SI4947ADY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-E3 106093-SI4947ADY-T1-E3
Manufacturer: Vishay Win Source Part Number: 106093-SI4947ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si4947ADY Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 8nC @ 5V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V Alternative Parts (Cross-Reference): MMDF4P03HDR2; NTMD3P03R2; FW138; Introduction Date: April 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 106093-SI4947ADY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si4947ADY
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 8nC @ 5V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.9A, 10V
Alternative Parts (Cross-Reference): MMDF4P03HDR2; NTMD3P03R2; FW138;
Introduction Date: April 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
-30V 3.9A SOIC MOSFET Transistor
278-SI4947ADY-T1-E3
-30V 3.9A SOIC MOSFET Transistor 278-SI4947ADY-T1-E3
P-CH MOSFET -30V, 3.9A, 80mR, SOIC, P-CH Product overview: SI4947ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 3.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 3.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4947ADY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -30V, 3.9A, 80mR, SOIC, P-CH Product overview: SI4947ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 3.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 3.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4947ADY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4947ADY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4947ADY-T1-E3
FET, MOSFET Arrays SI4947ADY-T1-E3
MOSFET 2P-CH 30V 3A 8-SOIC

MOSFET 2P-CH 30V 3A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4947ADY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4947ADY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4947ADY-T1-E3
MOSFET 2P-CH 30V 3A 8SOIC

MOSFET 2P-CH 30V 3A 8SOIC

Supplier's Site
Trans MOSFET P-CH 30V 3.9A 8-Pin SOIC N T/R - 880-SI4947ADY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 30V 3.9A 8-Pin SOIC N T/R
880-SI4947ADY-T1-E3
Trans MOSFET P-CH 30V 3.9A 8-Pin SOIC N T/R 880-SI4947ADY-T1-E3
Trans MOSFET P-CH 30V 3.9A 8-Pin SOIC N T/R

Trans MOSFET P-CH 30V 3.9A 8-Pin SOIC N T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 106093-SI4947ADY-T1-E3 278-SI4947ADY-T1-E3 SI4947ADY-T1-E3 SI4947ADY-T1-E3 880-SI4947ADY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4947ADY-T1-E3 -30V 3.9A SOIC MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET P-CH 30V 3.9A 8-Pin SOIC N T/R
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 30 volts 30 volts -30 volts
PD 1200 milliwatts 1200 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details