Vishay Precision Group 30V 9.3A MOSFET Transistor SI4944DY-T1-E3

Description
MOSFET 2N-CH 30V 9.3A 8SOIC Product overview: SI4944DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4944DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 9.3A 8SOIC Product overview: SI4944DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4944DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.3A MOSFET Transistor
289-SI4944DY-T1-E3
30V 9.3A MOSFET Transistor 289-SI4944DY-T1-E3
MOSFET 2N-CH 30V 9.3A 8SOIC Product overview: SI4944DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4944DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 9.3A 8SOIC Product overview: SI4944DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4944DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4944DY-T1-E3 - 716197-SI4944DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4944DY-T1-E3
716197-SI4944DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4944DY-T1-E3 716197-SI4944DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 716197-SI4944DY-T1-E 3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 9.3A Power - Max: 1.3W Part Status: Obsolete(EOL) Family Name: Si4944DY Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 4.5V Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 12.2A, 10V Alternative Parts (Cross-Reference): TSM4944DCS; TSM4944DCS RL; DMN3015LSD-13; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 716197-SI4944DY-T1-E3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 9.3A
Power - Max: 1.3W
Part Status: Obsolete(EOL)
Family Name: Si4944DY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SO
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 4.5V
Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 12.2A, 10V
Alternative Parts (Cross-Reference): TSM4944DCS; TSM4944DCS RL; DMN3015LSD-13;
Introduction Date: October 23, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4944DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4944DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4944DY-T1-E3
MOSFET 2N-CH 30V 9.3A 8SOIC

MOSFET 2N-CH 30V 9.3A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4944DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4944DY-T1-E3
FET, MOSFET Arrays SI4944DY-T1-E3
MOSFET 2N-CH 30V 9.3A 8-SOIC

MOSFET 2N-CH 30V 9.3A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI4944DY-T1-E3 716197-SI4944DY-T1-E3 SI4944DY-T1-E3 SI4944DY-T1-E3
Product Name 30V 9.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4944DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3415 - 1020711-AUIRF3415 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
View Details
5 suppliers