Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-GE3 SI4943CDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096041-SI4943CDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1945pF @ 10V Maximum Rds On at Id,Vgs: 19.2 mOhm @ 8.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1096041-SI4943CDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1945pF @ 10V Maximum Rds On at Id,Vgs: 19.2 mOhm @ 8.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Si4943CDY is a dual P-channel MOSFET designed for applications requiring efficient load and battery switching. It has a maximum drain-source voltage (V_DS) of -20 V and can handle continuous drain currents of up to -8 A. The on-state resistance (R_DS(on)) is specified at 0.0275 Ohm when the gate-source voltage (V_GS) is -4.5 V, and it achieves a lower resistance of 0.0192 Ohm at -10 V. This MOSFET is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. The device operates effectively within a junction temperature range of -50 to 150 °C and has a maximum power dissipation of 3.1 W at 25 °C. It is packaged in an SO-8 form factor, which is ideal for space-constrained applications. Engineers may consider this component for its low on-resistance and robust performance in switching applications, particularly in computer and gaming systems.

Datasheet Summary
Powered by GS/AI

The Vishay Si4943CDY is a dual P-channel MOSFET designed for applications requiring efficient load and battery switching. It has a maximum drain-source voltage (V_DS) of -20 V and can handle continuous drain currents of up to -8 A. The on-state resistance (R_DS(on)) is specified at 0.0275 Ohm when the gate-source voltage (V_GS) is -4.5 V, and it achieves a lower resistance of 0.0192 Ohm at -10 V. This MOSFET is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. The device operates effectively within a junction temperature range of -50 to 150 °C and has a maximum power dissipation of 3.1 W at 25 °C. It is packaged in an SO-8 form factor, which is ideal for space-constrained applications. Engineers may consider this component for its low on-resistance and robust performance in switching applications, particularly in computer and gaming systems.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-GE3 - 1096041-SI4943CDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-GE3
1096041-SI4943CDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-GE3 1096041-SI4943CDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096041-SI4943CDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1945pF @ 10V Maximum Rds On at Id,Vgs: 19.2 mOhm @ 8.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096041-SI4943CDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1945pF @ 10V
Maximum Rds On at Id,Vgs: 19.2 mOhm @ 8.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 8A MOSFET Transistor
278-SI4943CDY-T1-GE3
P-Channel 20V 8A MOSFET Transistor 278-SI4943CDY-T1-GE3
P-Channel JFET, 20V, 8A, 19.2mR Rds(on), SOP-8 Product overview: SI4943CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943CDY-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 20V, 8A, 19.2mR Rds(on), SOP-8 Product overview: SI4943CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943CDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4943CDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943CDY-T1-GE3CT-ND
FET, MOSFET Arrays SI4943CDY-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4943CDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943CDY-T1-GE3TR-ND
FET, MOSFET Arrays SI4943CDY-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4943CDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943CDY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4943CDY-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
Dual Mosfet, Dual P Channel, -8 A, -20 V, 0.0275 Ohm, -4.5 V, -1 V Rohs Compliant Vishay - 97W2664 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual P Channel, -8 A, -20 V, 0.0275 Ohm, -4.5 V, -1 V Rohs Compliant Vishay
97W2664
Dual Mosfet, Dual P Channel, -8 A, -20 V, 0.0275 Ohm, -4.5 V, -1 V Rohs Compliant Vishay 97W2664
Dual MOSFET, Dual P Channel, -8 A, -20 V, 0.0275 ohm, -4.5 V, -1 V RoHS Compliant: Yes

Dual MOSFET, Dual P Channel, -8 A, -20 V, 0.0275 ohm, -4.5 V, -1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual P Channel, -20V, 0.0275Ohm, -8A, Soic-8; Transistor Polarity Vishay - 85W3212 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P Channel, -20V, 0.0275Ohm, -8A, Soic-8; Transistor Polarity Vishay
85W3212
Mosfet, Dual P Channel, -20V, 0.0275Ohm, -8A, Soic-8; Transistor Polarity Vishay 85W3212
MOSFET, DUAL P CHANNEL, -20V, 0.0275OHM, -8A, SOIC-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0275ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, DUAL P CHANNEL, -20V, 0.0275OHM, -8A, SOIC-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.0275ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4943CDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4943CDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4943CDY-T1-GE3
MOSFET 2P-CH 20V 8A 8SOIC

MOSFET 2P-CH 20V 8A 8SOIC

Supplier's Site
MOSFET -20V Vds 20V Vgs SO-8

MOSFET -20V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096041-SI4943CDY-T1-GE3 278-SI4943CDY-T1-GE3 SI4943CDY-T1-GE3CT-ND 97W2664 85W3212 SI4943CDY-T1-GE3 SI4943CDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-GE3 P-Channel 20V 8A MOSFET Transistor FET, MOSFET Arrays Dual Mosfet, Dual P Channel, -8 A, -20 V, 0.0275 Ohm, -4.5 V, -1 V Rohs Compliant Vishay Mosfet, Dual P Channel, -20V, 0.0275Ohm, -8A, Soic-8; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 3100 milliwatts 3100 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data