Vishay Intertechnology, Inc. 20V 6.3A SOIC MOSFET Transistor SI4943BDY-T1-GE3

Description
MOSFET 2P-CH 20V 6.3A 8-SOIC Product overview: SI4943BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 6.3A 8-SOIC Product overview: SI4943BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.3A SOIC MOSFET Transistor
278-SI4943BDY-T1-GE3
20V 6.3A SOIC MOSFET Transistor 278-SI4943BDY-T1-GE3
MOSFET 2P-CH 20V 6.3A 8-SOIC Product overview: SI4943BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 6.3A 8-SOIC Product overview: SI4943BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-GE3 - 1096040-SI4943BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-GE3
1096040-SI4943BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-GE3 1096040-SI4943BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096040-SI4943BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 5V Maximum Rds On at Id,Vgs: 19 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 1096040-SI4943BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 5V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Buy Now Datasheet
FET, MOSFET Arrays - SI4943BDY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943BDY-T1-GE3-ND
FET, MOSFET Arrays SI4943BDY-T1-GE3-ND
Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET 20V 8.4A 2.0W 19mohm @ 10V

MOSFET 20V 8.4A 2.0W 19mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4943BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4943BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4943BDY-T1-GE3
MOSFET 2P-CH 20V 6.3A 8SOIC

MOSFET 2P-CH 20V 6.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4943BDY-T1-GE3 1096040-SI4943BDY-T1-GE3 SI4943BDY-T1-GE3-ND SI4943BDY-T1-GE3 SI4943BDY-T1-GE3
Product Name 20V 6.3A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-GE3 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data