Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-E3 SI4943BDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028561-SI4943BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 5V Maximum Rds On at Id,Vgs: 19 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 028561-SI4943BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 5V Maximum Rds On at Id,Vgs: 19 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Si4943BDY is a dual P-Channel MOSFET with a maximum drain-source voltage (Vds) of 20V and a continuous drain current (Id) rating of 8.4A. It features a low on-resistance (Rds(on)) of 0.019Ω at a gate-source voltage (Vgs) of -10V, making it suitable for applications requiring efficient load and battery switching. The device is halogen-free and compliant with RoHS directives, ensuring it meets environmental standards. It is designed for surface mounting in an SO-8 package, which is advantageous for space-constrained applications. The operating temperature range is from -55°C to 150°C, providing versatility in various environments. This MOSFET is ideal for use in computer and gaming systems, as well as in battery management for 2-cell Li-Ion configurations.

Datasheet Summary
Powered by GS/AI

The Vishay Si4943BDY is a dual P-Channel MOSFET with a maximum drain-source voltage (Vds) of 20V and a continuous drain current (Id) rating of 8.4A. It features a low on-resistance (Rds(on)) of 0.019Ω at a gate-source voltage (Vgs) of -10V, making it suitable for applications requiring efficient load and battery switching. The device is halogen-free and compliant with RoHS directives, ensuring it meets environmental standards. It is designed for surface mounting in an SO-8 package, which is advantageous for space-constrained applications. The operating temperature range is from -55°C to 150°C, providing versatility in various environments. This MOSFET is ideal for use in computer and gaming systems, as well as in battery management for 2-cell Li-Ion configurations.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-E3 - 028561-SI4943BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-E3
028561-SI4943BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-E3 028561-SI4943BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028561-SI4943BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 5V Maximum Rds On at Id,Vgs: 19 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 028561-SI4943BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 5V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Buy Now Datasheet
FET, MOSFET Arrays - SI4943BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943BDY-T1-E3DKR-ND
FET, MOSFET Arrays SI4943BDY-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4943BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943BDY-T1-E3CT-ND
FET, MOSFET Arrays SI4943BDY-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4943BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943BDY-T1-E3TR-ND
FET, MOSFET Arrays SI4943BDY-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 6.3A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 6.3A SOIC MOSFET Transistor
278-SI4943BDY-T1-E3
20V 6.3A SOIC MOSFET Transistor 278-SI4943BDY-T1-E3
P-CH MOSFET 20V 6.3A 19mR SOIC N Product overview: SI4943BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943BDY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 6.3A 19mR SOIC N Product overview: SI4943BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4943BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4943BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4943BDY-T1-E3
MOSFET 2P-CH 20V 6.3A 8SOIC

MOSFET 2P-CH 20V 6.3A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 8.4A 2W

MOSFET 20V 8.4A 2W

Buy Now Datasheet
Dual P Channel Mosfet, -20V, Soic, Full Reel; Transistor Polarity Vishay - 57J5552 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -20V, Soic, Full Reel; Transistor Polarity Vishay
57J5552
Dual P Channel Mosfet, -20V, Soic, Full Reel; Transistor Polarity Vishay 57J5552
DUAL P CHANNEL MOSFET, -20V, SOIC, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8.4A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -20V, SOIC, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8.4A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Transistor Polarity Vishay - 85W2152 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
85W2152
Transistor Polarity Vishay 85W2152
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8.4A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8.4A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 028561-SI4943BDY-T1-E3 SI4943BDY-T1-E3DKR-ND 278-SI4943BDY-T1-E3 SI4943BDY-T1-E3 SI4943BDY-T1-E3 57J5552 85W2152
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943BDY-T1-E3 FET, MOSFET Arrays 20V 6.3A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual P Channel Mosfet, -20V, Soic, Full Reel; Transistor Polarity Vishay Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7309QTR - 1020724-AUIRF7309QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 1400 milliwatts
View Details
6 suppliers