Vishay Intertechnology, Inc. 40V 5.3A MOSFET Transistor SI4942DY-T1-GE3

Description
MOSFET 2N-CH 40V 5.3A 8SOIC Product overview: SI4942DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4942DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 40V 5.3A 8SOIC Product overview: SI4942DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4942DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 5.3A MOSFET Transistor
289-SI4942DY-T1-GE3
40V 5.3A MOSFET Transistor 289-SI4942DY-T1-GE3
MOSFET 2N-CH 40V 5.3A 8SOIC Product overview: SI4942DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4942DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 5.3A 8SOIC Product overview: SI4942DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4942DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1-GE3 - 113177-SI4942DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1-GE3
113177-SI4942DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1-GE3 113177-SI4942DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 113177-SI4942DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 32nC @ 10V Maximum Rds On at Id,Vgs: 21 mOhm @ 7.4A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113177-SI4942DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Maximum Rds On at Id,Vgs: 21 mOhm @ 7.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI4942DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4942DY-T1-GE3-ND
FET, MOSFET Arrays SI4942DY-T1-GE3-ND
Mosfet Array 2 N-Channel (Dual) 40V 5.3A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 5.3A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4942DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4942DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4942DY-T1-GE3
MOSFET 2N-CH 40V 5.3A 8SOIC

MOSFET 2N-CH 40V 5.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-SI4942DY-T1-GE3 113177-SI4942DY-T1-GE3 SI4942DY-T1-GE3-ND SI4942DY-T1-GE3
Product Name 40V 5.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8409 - 039496-AUIRFB8409 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 375000 milliwatts
View Details
6 suppliers