Vishay Intertechnology, Inc. 30V 10A MOSFET Transistor SI4941EDY-T1-E3

Description
MOSFET 2P-CH 30V 10A 8SOIC Product overview: SI4941EDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4941EDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2P-CH 30V 10A 8SOIC Product overview: SI4941EDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4941EDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A MOSFET Transistor
289-SI4941EDY-T1-E3
30V 10A MOSFET Transistor 289-SI4941EDY-T1-E3
MOSFET 2P-CH 30V 10A 8SOIC Product overview: SI4941EDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4941EDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 10A 8SOIC Product overview: SI4941EDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4941EDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - SI4941EDY-T1-E3 - 720340-SI4941EDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SI4941EDY-T1-E3
720340-SI4941EDY-T1-E3
FETs - Arrays - SI4941EDY-T1-E3 720340-SI4941EDY-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 720340-SI4941EDY-T1- E3 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IRF7328TRPBF; Si4941EDY; Si4941EDY-T1-E3; SI4941EDY-T1; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SI4941 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 3.6W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 21mOhm at 8.3A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.8V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 70nC at 10V

Manufacturer: Vishay Siliconix
Win Source Part Number: 720340-SI4941EDY-T1-E3
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IRF7328TRPBF; Si4941EDY; Si4941EDY-T1-E3; SI4941EDY-T1;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SI4941
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 3.6W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 21mOhm at 8.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.8V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 70nC at 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4941EDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4941EDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4941EDY-T1-E3
MOSFET 2P-CH 30V 10A 8SOIC

MOSFET 2P-CH 30V 10A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI4941EDY-T1-E3 720340-SI4941EDY-T1-E3 SI4941EDY-T1-E3
Product Name 30V 10A MOSFET Transistor FETs - Arrays - SI4941EDY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details