Vishay Precision Group N-Channel 30V 5A MOSFET Transistor SI4936CDY-T1-GE3

Description
N-Channel JFET, 30V, 5A ID, 40mR Rds On, SO Package Product overview: SI4936CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936CDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 5A ID, 40mR Rds On, SO Package Product overview: SI4936CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936CDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 5A MOSFET Transistor
278-SI4936CDY-T1-GE3
N-Channel 30V 5A MOSFET Transistor 278-SI4936CDY-T1-GE3
N-Channel JFET, 30V, 5A ID, 40mR Rds On, SO Package Product overview: SI4936CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936CDY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 5A ID, 40mR Rds On, SO Package Product overview: SI4936CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936CDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4936CDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936CDY-T1-GE3CT-ND
FET, MOSFET Arrays SI4936CDY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4936CDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936CDY-T1-GE3TR-ND
FET, MOSFET Arrays SI4936CDY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4936CDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936CDY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4936CDY-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-GE3 - 028559-SI4936CDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-GE3
028559-SI4936CDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-GE3 028559-SI4936CDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028559-SI4936CDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 325pF @ 15V Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028559-SI4936CDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 325pF @ 15V
Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4936CDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4936CDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4936CDY-T1-GE3
MOSFET 2N-CH 30V 5.8A 8SOIC

MOSFET 2N-CH 30V 5.8A 8SOIC

Supplier's Site
Mosfet, Dual N-Ch, 30V, 5.8A, 150Deg C; Transistor Polarity Vishay - 70AC6509 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 5.8A, 150Deg C; Transistor Polarity Vishay
70AC6509
Mosfet, Dual N-Ch, 30V, 5.8A, 150Deg C; Transistor Polarity Vishay 70AC6509
MOSFET, DUAL N-CH, 30V, 5.8A, 150DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; MSL:-RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 5.8A, 150DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
FET, MOSFET Arrays - SI4936CDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4936CDY-T1-GE3
FET, MOSFET Arrays SI4936CDY-T1-GE3
MOSFET 2N-CH 30V 5.8A 8-SOIC

MOSFET 2N-CH 30V 5.8A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4936CDY-T1-GE3 SI4936CDY-T1-GE3CT-ND 028559-SI4936CDY-T1-GE3 SI4936CDY-T1-GE3 70AC6509 SI4936CDY-T1-GE3 SI4936CDY-T1-GE3
Product Name N-Channel 30V 5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 30V, 5.8A, 150Deg C; Transistor Polarity Vishay MOSFET FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 2300 milliwatts 2300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data