Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4936CDY-T1-E3

Description
MOSFET 2N-CH 30V 5.8A 8SOIC
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 5.8A 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SI4936CDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI4936CDY-T1-E3CT-ND
FET, MOSFET Arrays 742-SI4936CDY-T1-E3CT-ND
MOSFET 2N-CH 30V 5.8A 8SOIC

MOSFET 2N-CH 30V 5.8A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI4936CDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI4936CDY-T1-E3TR-ND
FET, MOSFET Arrays 742-SI4936CDY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.8A 2.3W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI4936CDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI4936CDY-T1-E3DKR-ND
FET, MOSFET Arrays 742-SI4936CDY-T1-E3DKR-ND
MOSFET 2N-CH 30V 5.8A 8SOIC

MOSFET 2N-CH 30V 5.8A 8SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 5.8A 30V MOSFET Transistor
278-SI4936CDY-T1-E3
N-Channel 5.8A 30V MOSFET Transistor 278-SI4936CDY-T1-E3
Small Signal Field-Effect Transistor, 5.8A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, SOP-8 Product overview: SI4936CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936CDY-T1-E3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5.8A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, SOP-8 Product overview: SI4936CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936CDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-E3 - 042613-SI4936CDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-E3
042613-SI4936CDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-E3 042613-SI4936CDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 042613-SI4936CDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 325pF @ 15V Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 042613-SI4936CDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 325pF @ 15V
Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4936CDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4936CDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4936CDY-T1-E3
MOSFET 2N-CH 30V 5.8A 8SOIC

MOSFET 2N-CH 30V 5.8A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI4936CDY-T1-E3CT-ND 278-SI4936CDY-T1-E3 042613-SI4936CDY-T1-E3 SI4936CDY-T1-E3 SI4936CDY-T1-E3
Product Name FET, MOSFET Arrays N-Channel 5.8A 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936CDY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
PD 2300 milliwatts 2300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data