Vishay Intertechnology, Inc. Dual 30V 6.9A SOIC MOSFET Transistor SI4936BDY-T1-E3

Description
Dual N-Ch MOSFET, 30V, 6.9A, 35mR Rds On, SOIC Product overview: SI4936BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.9A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Ch MOSFET, 30V, 6.9A, 35mR Rds On, SOIC Product overview: SI4936BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.9A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V 6.9A SOIC MOSFET Transistor
278-SI4936BDY-T1-E3
Dual 30V 6.9A SOIC MOSFET Transistor 278-SI4936BDY-T1-E3
Dual N-Ch MOSFET, 30V, 6.9A, 35mR Rds On, SOIC Product overview: SI4936BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.9A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936BDY-T1-E3 can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET, 30V, 6.9A, 35mR Rds On, SOIC Product overview: SI4936BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.9A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4936BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936BDY-T1-E3 - 028557-SI4936BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936BDY-T1-E3
028557-SI4936BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936BDY-T1-E3 028557-SI4936BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028557-SI4936BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si4936BDY Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 530pF @ 15V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.9A, 10V Alternative Parts (Cross-Reference): LT4920C; AUIRF7303QTR; BSO350N03; FDS6984S-NL; Introduction Date: February 21, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028557-SI4936BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si4936BDY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 530pF @ 15V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.9A, 10V
Alternative Parts (Cross-Reference): LT4920C; AUIRF7303QTR; BSO350N03; FDS6984S-NL;
Introduction Date: February 21, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI4936BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936BDY-T1-E3TR-ND
FET, MOSFET Arrays SI4936BDY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.8W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.8W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4936BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936BDY-T1-E3CT-ND
FET, MOSFET Arrays SI4936BDY-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.8W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.8W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4936BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936BDY-T1-E3DKR-ND
FET, MOSFET Arrays SI4936BDY-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.8W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.8W Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30 Volt 6.9 Amp 2.8W

MOSFET 30 Volt 6.9 Amp 2.8W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4936BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4936BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4936BDY-T1-E3
MOSFET 2N-CH 30V 6.9A 8SOIC

MOSFET 2N-CH 30V 6.9A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4936BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4936BDY-T1-E3
FET, MOSFET Arrays SI4936BDY-T1-E3
MOSFET 2N-CH 30V 6.9A 8-SOIC

MOSFET 2N-CH 30V 6.9A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4936BDY-T1-E3 028557-SI4936BDY-T1-E3 SI4936BDY-T1-E3TR-ND SI4936BDY-T1-E3 SI4936BDY-T1-E3 SI4936BDY-T1-E3
Product Name Dual 30V 6.9A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936BDY-T1-E3 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 2800 milliwatts 2800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 31A DPAK MOSFET Transistor - 278-AUIRFR5305TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers