Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY SI4936ADY

Description
Manufacturer: Vishay Win Source Part Number: 094636-SI4936ADY Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 094636-SI4936ADY Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY - 094636-SI4936ADY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY
094636-SI4936ADY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY 094636-SI4936ADY
Manufacturer: Vishay Win Source Part Number: 094636-SI4936ADY Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 094636-SI4936ADY
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 5.9A 2W MOSFET Transistor
285-SI4936ADY
30V 5.9A 2W MOSFET Transistor 285-SI4936ADY
MOSFET 30V 5.9A 2W Product overview: SI4936ADY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.9A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4936ADY can be used for catalog matching and distributor lookup.

MOSFET 30V 5.9A 2W Product overview: SI4936ADY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.9A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4936ADY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 094636-SI4936ADY 285-SI4936ADY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY 30V 5.9A 2W MOSFET Transistor
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
 - 2EDN7434FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers