Vishay Precision Group FET, MOSFET Arrays SI4936ADY-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4936ADY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936ADY-T1-E3CT-ND
FET, MOSFET Arrays SI4936ADY-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4936ADY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936ADY-T1-E3DKR-ND
FET, MOSFET Arrays SI4936ADY-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4936ADY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4936ADY-T1-E3TR-ND
FET, MOSFET Arrays SI4936ADY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 4.4A SOIC MOSFET Transistor
2088-SI4936ADY-T1-E3
N-Channel 30V 4.4A SOIC MOSFET Transistor 2088-SI4936ADY-T1-E3
N-Channel JFET, 30V, 4.4A, 36mR RdsOn, SOIC-8 Product overview: SI4936ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4936ADY-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 4.4A, 36mR RdsOn, SOIC-8 Product overview: SI4936ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4936ADY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY-T1-E3 - 028558-SI4936ADY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY-T1-E3
028558-SI4936ADY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY-T1-E3 028558-SI4936ADY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028558-SI4936ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028558-SI4936ADY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 36 mOhm @ 5.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET, Power;Dual N-Ch;VDSS 30V;RDS(ON) 0.032Ohm;ID 4.4A;SO-8;PD 1.1W;VGS +/-20 - 70026117 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;Dual N-Ch;VDSS 30V;RDS(ON) 0.032Ohm;ID 4.4A;SO-8;PD 1.1W;VGS +/-20
70026117
MOSFET, Power;Dual N-Ch;VDSS 30V;RDS(ON) 0.032Ohm;ID 4.4A;SO-8;PD 1.1W;VGS +/-20 70026117
MOSFET, Power;Dual N-Ch;VDSS 30V;RDS(ON) 0.032Ohm;ID 4.4A;SO-8;PD 1.1W;VGS +/-20

MOSFET, Power;Dual N-Ch;VDSS 30V;RDS(ON) 0.032Ohm;ID 4.4A;SO-8;PD 1.1W;VGS +/-20

Supplier's Site
30V 4.4A 1.1W 36mΩ@10V,5.9A 3V@250uA 2 N-Channel SOIC-8_150mil MOSFETs ROHS - 17930-SI4936ADY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
30V 4.4A 1.1W 36mΩ@10V,5.9A 3V@250uA 2 N-Channel SOIC-8_150mil MOSFETs ROHS
17930-SI4936ADY-T1-E3
30V 4.4A 1.1W 36mΩ@10V,5.9A 3V@250uA 2 N-Channel SOIC-8_150mil MOSFETs ROHS 17930-SI4936ADY-T1-E3
30V 4.4A 1.1W 36mΩ@10V,5.9A 3V@250uA 2 N-Channel SOIC-8_150mil MOSFETs ROHS

30V 4.4A 1.1W 36mΩ@10V,5.9A 3V@250uA 2 N-Channel SOIC-8_150mil MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 5.9A 2W

MOSFET 30V 5.9A 2W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4936ADY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4936ADY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4936ADY-T1-E3
MOSFET 2N-CH 30V 4.4A 8SOIC

MOSFET 2N-CH 30V 4.4A 8SOIC

Supplier's Site
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay - 06J7983 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay
06J7983
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay 06J7983
DUAL N CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.036ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.036ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Polarity Vishay - 85W2151 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
85W2151
Transistor Polarity Vishay 85W2151
Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number SI4936ADY-T1-E3CT-ND 2088-SI4936ADY-T1-E3 028558-SI4936ADY-T1-E3 70026117 17930-SI4936ADY-T1-E3 SI4936ADY-T1-E3 SI4936ADY-T1-E3 06J7983 85W2151
Product Name FET, MOSFET Arrays N-Channel 30V 4.4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY-T1-E3 MOSFET, Power;Dual N-Ch;VDSS 30V;RDS(ON) 0.032Ohm;ID 4.4A;SO-8;PD 1.1W;VGS +/-20 30V 4.4A 1.1W 36mΩ@10V,5.9A 3V@250uA 2 N-Channel SOIC-8_150mil MOSFETs ROHS MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay Transistor Polarity Vishay
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO SO-8 TO-3 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data