Vishay Intertechnology, Inc. 12V 7.4A MOSFET Transistor SI4933DY-T1-E3

Description
MOSFET 2P-CH 12V 7.4A 8SOIC Product overview: SI4933DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4933DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 12V 7.4A 8SOIC Product overview: SI4933DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4933DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 7.4A MOSFET Transistor
289-SI4933DY-T1-E3
12V 7.4A MOSFET Transistor 289-SI4933DY-T1-E3
MOSFET 2P-CH 12V 7.4A 8SOIC Product overview: SI4933DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4933DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 7.4A 8SOIC Product overview: SI4933DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4933DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4933DY-T1-E3 - 1096037-SI4933DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4933DY-T1-E3
1096037-SI4933DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4933DY-T1-E3 1096037-SI4933DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096037-SI4933DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.4A Gate-Source Threshold Voltage: 1V @ 500μA Max Gate Charge: 70nC @ 4.5V Maximum Rds On at Id,Vgs: 14 mOhm @ 9.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096037-SI4933DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.4A
Gate-Source Threshold Voltage: 1V @ 500μA
Max Gate Charge: 70nC @ 4.5V
Maximum Rds On at Id,Vgs: 14 mOhm @ 9.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4933DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4933DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4933DY-T1-E3
MOSFET 2P-CH 12V 7.4A 8SOIC

MOSFET 2P-CH 12V 7.4A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI4933DY-T1-E3 1096037-SI4933DY-T1-E3 SI4933DY-T1-E3
Product Name 12V 7.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4933DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

40V 100A DPAK MOSFET Transistor - 278-AUIRFR8403TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details