Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4932DY-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4932DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4932DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4932DY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4932DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4932DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4932DY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4932DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4932DY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4932DY-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4932DY-T1-GE3 - 794280-SI4932DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4932DY-T1-GE3
794280-SI4932DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4932DY-T1-GE3 794280-SI4932DY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794280-SI4932DY-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 8A Power - Max: 3.2W Family Name: Si4932DY Categories: Discrete Semiconductor Products Manufacturer Package: 8-SO Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1750pF @ 15V Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): IRF7907PbF-1; IRF7907; IRF7907TRPbF-1; IRF7907PBF; Introduction Date: December 25, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794280-SI4932DY-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 8A
Power - Max: 3.2W
Family Name: Si4932DY
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1750pF @ 15V
Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): IRF7907PbF-1; IRF7907; IRF7907TRPbF-1; IRF7907PBF;
Introduction Date: December 25, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
278-SI4932DY-T1-GE3
30V 8A MOSFET Transistor 278-SI4932DY-T1-GE3
30V 8A 2-CH N-CH MOSFET SO 15mR RdsOn Product overview: SI4932DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4932DY-T1-GE3 can be used for catalog matching and distributor lookup.

30V 8A 2-CH N-CH MOSFET SO 15mR RdsOn Product overview: SI4932DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4932DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 8.0A 3.2W 15mohm @ 10V

MOSFET 30V 8.0A 3.2W 15mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4932DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4932DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4932DY-T1-GE3
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4932DY-T1-GE3TR-ND 794280-SI4932DY-T1-GE3 278-SI4932DY-T1-GE3 SI4932DY-T1-GE3 SI4932DY-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4932DY-T1-GE3 30V 8A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data