Vishay Precision Group 12V 6.7A SOIC MOSFET Transistor SI4931DY-T1-E3

Description
P-CH JFET 12V 6.7A 18mR SOIC N T/R Product overview: SI4931DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4931DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET 12V 6.7A 18mR SOIC N T/R Product overview: SI4931DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4931DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 6.7A SOIC MOSFET Transistor
278-SI4931DY-T1-E3
12V 6.7A SOIC MOSFET Transistor 278-SI4931DY-T1-E3
P-CH JFET 12V 6.7A 18mR SOIC N T/R Product overview: SI4931DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4931DY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH JFET 12V 6.7A 18mR SOIC N T/R Product overview: SI4931DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4931DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4931DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4931DY-T1-E3CT-ND
FET, MOSFET Arrays SI4931DY-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 12V 6.7A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 12V 6.7A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4931DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4931DY-T1-E3TR-ND
FET, MOSFET Arrays SI4931DY-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 12V 6.7A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 12V 6.7A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4931DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4931DY-T1-E3DKR-ND
FET, MOSFET Arrays SI4931DY-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 12V 6.7A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 12V 6.7A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4931DY-T1-E3 - 028556-SI4931DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4931DY-T1-E3
028556-SI4931DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4931DY-T1-E3 028556-SI4931DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028556-SI4931DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6.7A Gate-Source Threshold Voltage: 1V @ 350μA Max Gate Charge: 52nC @ 4.5V Maximum Rds On at Id,Vgs: 18 mOhm @ 8.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028556-SI4931DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6.7A
Gate-Source Threshold Voltage: 1V @ 350μA
Max Gate Charge: 52nC @ 4.5V
Maximum Rds On at Id,Vgs: 18 mOhm @ 8.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4931DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4931DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4931DY-T1-E3
MOSFET 2P-CH 12V 6.7A 8SOIC

MOSFET 2P-CH 12V 6.7A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -12V Vds 8V Vgs SO-8

MOSFET -12V Vds 8V Vgs SO-8

Buy Now Datasheet
FET, MOSFET Arrays - SI4931DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4931DY-T1-E3
FET, MOSFET Arrays SI4931DY-T1-E3
MOSFET 2P-CH 12V 6.7A 8-SOIC

MOSFET 2P-CH 12V 6.7A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4931DY-T1-E3 SI4931DY-T1-E3CT-ND 028556-SI4931DY-T1-E3 SI4931DY-T1-E3 SI4931DY-T1-E3 SI4931DY-T1-E3
Product Name 12V 6.7A SOIC MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4931DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers