Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4927DY-T1-E3 SI4927DY-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092890-SI4927DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 2 Width: 4 mm Rise Time: 9 ns Fall Time: 42 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 2.5 W Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 7.4 A Turn-Off Delay Time: 75 ns Drain to Source Resistance: 28 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092890-SI4927DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 2 Width: 4 mm Rise Time: 9 ns Fall Time: 42 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 2.5 W Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 7.4 A Turn-Off Delay Time: 75 ns Drain to Source Resistance: 28 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4927DY-T1-E3 - 1092890-SI4927DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4927DY-T1-E3
1092890-SI4927DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4927DY-T1-E3 1092890-SI4927DY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092890-SI4927DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 2 Width: 4 mm Rise Time: 9 ns Fall Time: 42 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 2.5 W Turn-On Delay Time: 13 ns Continuous Drain Current (ID): 7.4 A Turn-Off Delay Time: 75 ns Drain to Source Resistance: 28 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092890-SI4927DY-T1-E3
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -30 V
Power Dissipation: 2.5 W
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 2
Width: 4 mm
Rise Time: 9 ns
Fall Time: 42 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 2.5 W
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 7.4 A
Turn-Off Delay Time: 75 ns
Drain to Source Resistance: 28 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092890-SI4927DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4927DY-T1-E3
rDS(on) 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Dual N-channel 40 V, 8.5 mOhm standard level MOSFET - BUK7K8R7-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 30000 milliamps
View Details
8 suppliers
Single FETs, MOSFETs - 448-AUIRF7737L2TRCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L6
Transistor Grade / Operating Range Automotive
View Details
4 suppliers