Vishay Intertechnology, Inc. 30V 6.1A 2W MOSFET Transistor SI4925DY-T1

Description
MOSFET 30V 6.1A 2W Product overview: SI4925DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, 2W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4925DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 30V 6.1A 2W Product overview: SI4925DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, 2W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4925DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si4925DY-T1 is a dual P-channel MOSFET in an SO-8 package for power switching applications. It is rated for a maximum drain-source voltage of -30 V and continuous drain current of -6.3 A at 25°C and -5.0 A at 70°C. The device has a maximum power dissipation of 2 W at 25°C and 1.3 W at 70°C. On-state resistance is 0.032 Ω at -10 V gate-source voltage and 0.045 Ω at -4.5 V. Operating junction and storage temperatures range from -55°C to 150°C. The part is Pb-free and meets RoHS requirements. Thermal resistance is 85°C/W junction-to-ambient and 28°C/W junction-to-foot in steady state.

Datasheet Summary
Powered by GS/AI

The Si4925DY-T1 is a dual P-channel MOSFET in an SO-8 package for power switching applications. It is rated for a maximum drain-source voltage of -30 V and continuous drain current of -6.3 A at 25°C and -5.0 A at 70°C. The device has a maximum power dissipation of 2 W at 25°C and 1.3 W at 70°C. On-state resistance is 0.032 Ω at -10 V gate-source voltage and 0.045 Ω at -4.5 V. Operating junction and storage temperatures range from -55°C to 150°C. The part is Pb-free and meets RoHS requirements. Thermal resistance is 85°C/W junction-to-ambient and 28°C/W junction-to-foot in steady state.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.1A 2W MOSFET Transistor
278-SI4925DY-T1
30V 6.1A 2W MOSFET Transistor 278-SI4925DY-T1
MOSFET 30V 6.1A 2W Product overview: SI4925DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, 2W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4925DY-T1 can be used for catalog matching and distributor lookup.

MOSFET 30V 6.1A 2W Product overview: SI4925DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, 2W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4925DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4925DY-T1
Product Name 30V 6.1A 2W MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7303Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Single FETs, MOSFETs - 1727-1233-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type 3-XFDFN
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
MOSFETs - 1658845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details