Vishay Precision Group FET, MOSFET Arrays SI4922BDY-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4922BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4922BDY-T1-GE3TR-ND
FET, MOSFET Arrays SI4922BDY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4922BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4922BDY-T1-GE3CT-ND
FET, MOSFET Arrays SI4922BDY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4922BDY-T1-GE3 - 1096035-SI4922BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4922BDY-T1-GE3
1096035-SI4922BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4922BDY-T1-GE3 1096035-SI4922BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096035-SI4922BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 2070pF @ 15V Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096035-SI4922BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 2070pF @ 15V
Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 8A MOSFET Transistor
2088-SI4922BDY-T1-GE3
N-Channel 30V 8A MOSFET Transistor 2088-SI4922BDY-T1-GE3
N-Channel JFET, 30V, 8A, 16mR Rds(on), 2-Ch, SOP-8 Product overview: SI4922BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4922BDY-T1-GE 3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 8A, 16mR Rds(on), 2-Ch, SOP-8 Product overview: SI4922BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4922BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4922BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4922BDY-T1-GE3
FET, MOSFET Arrays SI4922BDY-T1-GE3
MOSFET 2N-CH 30V 8A 8-SOIC

MOSFET 2N-CH 30V 8A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4922BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4922BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4922BDY-T1-GE3
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site
Dual N Channel Mosfet, 30V, 8A; Transistor Polarity Vishay - 15R5121 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, 8A; Transistor Polarity Vishay
15R5121
Dual N Channel Mosfet, 30V, 8A; Transistor Polarity Vishay 15R5121
DUAL N CHANNEL MOSFET, 30V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 30V, 8A; Transistor Polarity Vishay - 26R1898 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, 8A; Transistor Polarity Vishay
26R1898
Dual N Channel Mosfet, 30V, 8A; Transistor Polarity Vishay 26R1898
DUAL N CHANNEL MOSFET, 30V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4922BDY-T1-GE3TR-ND 1096035-SI4922BDY-T1-GE3 2088-SI4922BDY-T1-GE3 SI4922BDY-T1-GE3 SI4922BDY-T1-GE3 15R5121
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4922BDY-T1-GE3 N-Channel 30V 8A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 30V, 8A; Transistor Polarity Vishay
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 30 volts 30 volts
PD 3100 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -50 C (-58 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data