Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4914BDY-T1-E3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8.4A, 8A 2.7W, 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8.4A, 8A 2.7W, 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4914BDY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4914BDY-T1-E3-ND
FET, MOSFET Arrays SI4914BDY-T1-E3-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 8.4A, 8A 2.7W, 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 8.4A, 8A 2.7W, 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 8.4A 8A MOSFET Transistor
289-SI4914BDY-T1-E3
30V 8.4A 8A MOSFET Transistor 289-SI4914BDY-T1-E3
MOSFET 2N-CH 30V 8.4A/8A 8SOIC Product overview: SI4914BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.4A, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.4A, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4914BDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8.4A/8A 8SOIC Product overview: SI4914BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.4A, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.4A, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4914BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4914BDY-T1-E3 - 064520-SI4914BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4914BDY-T1-E3
064520-SI4914BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4914BDY-T1-E3 064520-SI4914BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 064520-SI4914BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.7W, 3.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.4A, 8A Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): DMS3017SSD-13; SH8K10SGZETB; SH8K10STB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064520-SI4914BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.7W, 3.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.4A, 8A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 10.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): DMS3017SSD-13; SH8K10SGZETB; SH8K10STB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4914BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4914BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4914BDY-T1-E3
MOSFET 2N-CH 30V 8.4A/8A 8SOIC

MOSFET 2N-CH 30V 8.4A/8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4914BDY-T1-E3-ND 289-SI4914BDY-T1-E3 064520-SI4914BDY-T1-E3 SI4914BDY-T1-E3
Product Name FET, MOSFET Arrays 30V 8.4A 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4914BDY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details