MOSFET 2N-CH 40V 6.6A 8SOIC Product overview: SI4906DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4906DY-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1096031-SI4906DY-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.6A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 625pF @ 20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 40V 6.6A 3.1W Surface Mount 8-SOIC
MOSFET 2N-CH 40V 6.6A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-SI4906DY-T1-GE3 | 1096031-SI4906DY-T1-GE3 | SI4906DY-T1-GE3TR-ND | SI4906DY-T1-GE3 |
| Product Name | 40V 6.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4906DY-T1-GE3 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |