Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-GE3 SI4904DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096030-SI4904DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.25W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 2390pF @ 20V Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096030-SI4904DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.25W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 2390pF @ 20V Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-GE3 - 1096030-SI4904DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-GE3
1096030-SI4904DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-GE3 1096030-SI4904DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096030-SI4904DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.25W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 2390pF @ 20V Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096030-SI4904DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.25W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 2390pF @ 20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI4904DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4904DY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4904DY-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4904DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4904DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4904DY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4904DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4904DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4904DY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 8A SOIC MOSFET Transistor
278-SI4904DY-T1-GE3
N-Channel 40V 8A SOIC MOSFET Transistor 278-SI4904DY-T1-GE3
N-Channel JFET, 40V, 8A, 16mR Rds On, SOIC-8 Product overview: SI4904DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4904DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 40V, 8A, 16mR Rds On, SOIC-8 Product overview: SI4904DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4904DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4904DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4904DY-T1-GE3
FET, MOSFET Arrays SI4904DY-T1-GE3
MOSFET 2N-CH 40V 8A 8-SOIC

MOSFET 2N-CH 40V 8A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4904DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4904DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4904DY-T1-GE3
MOSFET 2N-CH 40V 8A 8SOIC

MOSFET 2N-CH 40V 8A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 16V Vgs SO-8

MOSFET 40V Vds 16V Vgs SO-8

Buy Now Datasheet
Dual N Channel Mosfet, 40V, 8A; Transistor Polarity Vishay - 15R5114 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 40V, 8A; Transistor Polarity Vishay
15R5114
Dual N Channel Mosfet, 40V, 8A; Transistor Polarity Vishay 15R5114
DUAL N CHANNEL MOSFET, 40V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 40V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 40V, 8A; Transistor Polarity Vishay - 26R1894 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 40V, 8A; Transistor Polarity Vishay
26R1894
Dual N Channel Mosfet, 40V, 8A; Transistor Polarity Vishay 26R1894
DUAL N CHANNEL MOSFET, 40V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 40V, 8A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096030-SI4904DY-T1-GE3 SI4904DY-T1-GE3DKR-ND 278-SI4904DY-T1-GE3 SI4904DY-T1-GE3 SI4904DY-T1-GE3 SI4904DY-T1-GE3 15R5114
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-GE3 FET, MOSFET Arrays N-Channel 40V 8A SOIC MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual N Channel Mosfet, 40V, 8A; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 40 volts 40 volts
PD 3250 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data