Vishay Precision Group FET, MOSFET Arrays SI4904DY-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4904DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4904DY-T1-E3DKR-ND
FET, MOSFET Arrays SI4904DY-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4904DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4904DY-T1-E3CT-ND
FET, MOSFET Arrays SI4904DY-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4904DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4904DY-T1-E3TR-ND
FET, MOSFET Arrays SI4904DY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 8A 3.25W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-E3 - 138404-SI4904DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-E3
138404-SI4904DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-E3 138404-SI4904DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 138404-SI4904DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.25W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 85nC @ 10V Max Input Capacitance: 2390pF @ 20V Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 138404-SI4904DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.25W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 2390pF @ 20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 40V 8A MOSFET Transistor
278-SI4904DY-T1-E3
SMD 40V 8A MOSFET Transistor 278-SI4904DY-T1-E3
2 N-Ch MOSFET 40V 8A 16mR SO Surface Mount Product overview: SI4904DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4904DY-T1-E3 can be used for catalog matching and distributor lookup.

2 N-Ch MOSFET 40V 8A 16mR SO Surface Mount Product overview: SI4904DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4904DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 16V Vgs SO-8

MOSFET 40V Vds 16V Vgs SO-8

Buy Now Datasheet
FET, MOSFET Arrays - SI4904DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4904DY-T1-E3
FET, MOSFET Arrays SI4904DY-T1-E3
MOSFET 2N-CH 40V 8A 8-SOIC

MOSFET 2N-CH 40V 8A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4904DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4904DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4904DY-T1-E3
MOSFET 2N-CH 40V 8A 8SOIC

MOSFET 2N-CH 40V 8A 8SOIC

Supplier's Site
Mosfet, Dual N Channel, 40V, 8A, Soic-8; Transistor Polarity Vishay - 09X6439 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 40V, 8A, Soic-8; Transistor Polarity Vishay
09X6439
Mosfet, Dual N Channel, 40V, 8A, Soic-8; Transistor Polarity Vishay 09X6439
MOSFET, DUAL N CHANNEL, 40V, 8A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 40V, 8A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 40V, Soic, Full Reel; Transistor Polarity Vishay - 75M5500 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 40V, Soic, Full Reel; Transistor Polarity Vishay
75M5500
Dual N Channel Mosfet, 40V, Soic, Full Reel; Transistor Polarity Vishay 75M5500
DUAL N CHANNEL MOSFET, 40V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:16V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 40V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4904DY-T1-E3DKR-ND 138404-SI4904DY-T1-E3 278-SI4904DY-T1-E3 SI4904DY-T1-E3 SI4904DY-T1-E3 SI4904DY-T1-E3 09X6439 75M5500
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4904DY-T1-E3 SMD 40V 8A MOSFET Transistor MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N Channel, 40V, 8A, Soic-8; Transistor Polarity Vishay Dual N Channel Mosfet, 40V, Soic, Full Reel; Transistor Polarity Vishay
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 3250 milliwatts 3250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products