Vishay Precision Group 60V 5.3A MOSFET Transistor SI4900DY-T1-GE3

Description
MOSFET 2N-CH 60V 5.3A 8SOIC Product overview: SI4900DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4900DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2N-CH 60V 5.3A 8SOIC Product overview: SI4900DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4900DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual N-Channel MOSFET from Vishay, part number Si4900DY, features a maximum drain-source voltage (V_DS) of 60V and a continuous drain current (I_D) rating of 5.3A. It has a low on-state resistance (R_DS(on)) of 0.058Ω at a gate-source voltage (V_GS) of 10V, and 0.072Ω at 4.5V. The total gate charge (Q_g) is typically 13 nC, making it suitable for applications requiring efficient switching. This MOSFET is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in a surface mount SO-8 configuration, which is advantageous for space-constrained designs. The device is ideal for use in LCD TV CCFL inverters and other similar applications.

Datasheet Summary
Powered by GS/AI

The Dual N-Channel MOSFET from Vishay, part number Si4900DY, features a maximum drain-source voltage (V_DS) of 60V and a continuous drain current (I_D) rating of 5.3A. It has a low on-state resistance (R_DS(on)) of 0.058Ω at a gate-source voltage (V_GS) of 10V, and 0.072Ω at 4.5V. The total gate charge (Q_g) is typically 13 nC, making it suitable for applications requiring efficient switching. This MOSFET is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in a surface mount SO-8 configuration, which is advantageous for space-constrained designs. The device is ideal for use in LCD TV CCFL inverters and other similar applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5.3A MOSFET Transistor
289-SI4900DY-T1-GE3
60V 5.3A MOSFET Transistor 289-SI4900DY-T1-GE3
MOSFET 2N-CH 60V 5.3A 8SOIC Product overview: SI4900DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4900DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 5.3A 8SOIC Product overview: SI4900DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4900DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 965566-SI4900DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
965566-SI4900DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 965566-SI4900DY-T1-GE3
Win Source Part Number: 965566-SI4900DY-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 5.3A Rds On (Max) @ Id, Vgs: 58mOhm @ 4.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 3.1W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 665pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SI4946BEY-T1-E3; SQ4937EY-T1-GE3; SI4953DY; FDS9412; FDS6990S; FDS4410ASI4900DY-T1- GE3.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI4900DY-T1-GE3DKR,S I4900DY-T1-GE3TR,SI4 900DY-T1-GE3CT,SI490 0DY-T1-GE3-ND Base Product Number: SI4900

Win Source Part Number: 965566-SI4900DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 5.3A
Rds On (Max) @ Id, Vgs: 58mOhm @ 4.3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 3.1W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 665pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI4946BEY-T1-E3; SQ4937EY-T1-GE3; SI4953DY; FDS9412; FDS6990S; FDS4410ASI4900DY-T1-GE3.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI4900DY-T1-GE3DKR,SI4900DY-T1-GE3TR,SI4900DY-T1-GE3CT,SI4900DY-T1-GE3-ND
Base Product Number: SI4900

Buy Now Datasheet
FET, MOSFET Arrays - SI4900DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4900DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4900DY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4900DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4900DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4900DY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4900DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4900DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4900DY-T1-GE3
MOSFET 2N-CH 60V 5.3A 8SOIC

MOSFET 2N-CH 60V 5.3A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 5.3A 3.1W 58mohm @ 10V

MOSFET 60V 5.3A 3.1W 58mohm @ 10V

Buy Now Datasheet
Dual N Channel Mosfet, 60V, 5.3A; Transistor Polarity Vishay - 26R1893 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, 5.3A; Transistor Polarity Vishay
26R1893
Dual N Channel Mosfet, 60V, 5.3A; Transistor Polarity Vishay 26R1893
DUAL N CHANNEL MOSFET, 60V, 5.3A; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, 5.3A; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 60V, 5.3A; Transistor Polarity Vishay - 15R5113 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, 5.3A; Transistor Polarity Vishay
15R5113
Dual N Channel Mosfet, 60V, 5.3A; Transistor Polarity Vishay 15R5113
DUAL N CHANNEL MOSFET, 60V, 5.3A; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, 5.3A; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI4900DY-T1-GE3 965566-SI4900DY-T1-GE3 SI4900DY-T1-GE3TR-ND SI4900DY-T1-GE3 SI4900DY-T1-GE3 26R1893
Product Name 60V 5.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual N Channel Mosfet, 60V, 5.3A; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 3.1 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data