Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-GE3 SI4896DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 140341-SI4896DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 6.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 41nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 140341-SI4896DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 6.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 41nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-GE3 - 140341-SI4896DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-GE3
140341-SI4896DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-GE3 140341-SI4896DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 140341-SI4896DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 6.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 41nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 140341-SI4896DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 6.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 41nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI4896DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4896DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4896DY-T1-GE3DKR-ND
N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4896DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4896DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4896DY-T1-GE3CT-ND
N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4896DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4896DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4896DY-T1-GE3TR-ND
N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80V 6.7A MOSFET Transistor
278-SI4896DY-T1-GE3
80V 6.7A MOSFET Transistor 278-SI4896DY-T1-GE3
MOSFET N-CH 80V 6.7A 8SOIC Product overview: SI4896DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4896DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 6.7A 8SOIC Product overview: SI4896DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4896DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 6.7A, 150Deg C, 1.56W; Transistor Polarity Vishay - 70AC6507 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 6.7A, 150Deg C, 1.56W; Transistor Polarity Vishay
70AC6507
Mosfet, N-Ch, 80V, 6.7A, 150Deg C, 1.56W; Transistor Polarity Vishay 70AC6507
MOSFET, N-CH, 80V, 6.7A, 150DEG C, 1.56W; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:6.7A; On Resistance Rds(on):0.0135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10VRoHS Compliant: Yes

MOSFET, N-CH, 80V, 6.7A, 150DEG C, 1.56W; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:6.7A; On Resistance Rds(on):0.0135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10VRoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 80V, 6.7A, Nsoic-8; Transistor Polarity Vishay - 81Y9750 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 6.7A, Nsoic-8; Transistor Polarity Vishay
81Y9750
Mosfet, N-Ch, 80V, 6.7A, Nsoic-8; Transistor Polarity Vishay 81Y9750
MOSFET, N-CH, 80V, 6.7A, NSOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:6.7A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 6.7A, NSOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:6.7A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V Vds 20V Vgs SO-8

MOSFET 80V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4896DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4896DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4896DY-T1-GE3
MOSFET N-CH 80V 6.7A 8SO

MOSFET N-CH 80V 6.7A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4896DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4896DY-T1-GE3
Single FETs, MOSFETs SI4896DY-T1-GE3
MOSFET N-CH 80V 6.7A 8SO

MOSFET N-CH 80V 6.7A 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 140341-SI4896DY-T1-GE3 SI4896DY-T1-GE3DKR-ND 278-SI4896DY-T1-GE3 70AC6507 SI4896DY-T1-GE3 SI4896DY-T1-GE3 SI4896DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-GE3 Single FETs, MOSFETs 80V 6.7A MOSFET Transistor Mosfet, N-Ch, 80V, 6.7A, 150Deg C, 1.56W; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts 80 volts
PD 1560 milliwatts 1560 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data