Vishay Precision Group MOSFETs SI4896DY-T1-E3

Description
N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=
Request a Quote Datasheet
Description
N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807961 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807961
MOSFETs 1807961
N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=

N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=

Supplier's Site
MOSFETs - 1807296 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807296
MOSFETs 1807296
N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=

N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=

Supplier's Site
MOSFETs - 1807961P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807961P
MOSFETs 1807961P
N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=

N-Ch MOSFET SO-8 80V 16.5mohm @ 10V Qg=

Supplier's Site
Singapore, Singapore
80V 9.5A SOIC MOSFET Transistor
278-SI4896DY-T1-E3
80V 9.5A SOIC MOSFET Transistor 278-SI4896DY-T1-E3
N-CH JFET 80V 9.5A 16.5mR SOIC Product overview: SI4896DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4896DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH JFET 80V 9.5A 16.5mR SOIC Product overview: SI4896DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4896DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-E3 - 1096028-SI4896DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-E3
1096028-SI4896DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-E3 1096028-SI4896DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096028-SI4896DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 6.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 41nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096028-SI4896DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 6.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 41nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI4896DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4896DY-T1-E3TR-ND
Single FETs, MOSFETs SI4896DY-T1-E3TR-ND
N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4896DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4896DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4896DY-T1-E3DKR-ND
N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4896DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4896DY-T1-E3CT-ND
Single FETs, MOSFETs SI4896DY-T1-E3CT-ND
N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.7A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4896DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4896DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4896DY-T1-E3
MOSFET N-CH 80V 6.7A 8SO

MOSFET N-CH 80V 6.7A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V Vds 20V Vgs SO-8

MOSFET 80V Vds 20V Vgs SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI4896DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4896DY-T1-E3
Single FETs, MOSFETs SI4896DY-T1-E3
MOSFET N-CH 80V 6.7A 8SO

MOSFET N-CH 80V 6.7A 8SO

Supplier's Site Datasheet
Mosfet, P, So-8; Transistor Polarity Vishay - 60AC3817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, So-8; Transistor Polarity Vishay
60AC3817
Mosfet, P, So-8; Transistor Polarity Vishay 60AC3817
MOSFET, P, SO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:9.5A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation Pd:1.56W; RoHS Compliant: Yes

MOSFET, P, SO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:9.5A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation Pd:1.56W; RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet; Channel Type Vishay - 06J7957 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
06J7957
N Channel Mosfet; Channel Type Vishay 06J7957
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.1W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.1W RoHS Compliant: Yes

Supplier's Site
N Ch Mosfet; Channel Type Vishay - 35K3481 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
35K3481
N Ch Mosfet; Channel Type Vishay 35K3481
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.56W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.56W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807961 278-SI4896DY-T1-E3 1096028-SI4896DY-T1-E3 SI4896DY-T1-E3TR-ND SI4896DY-T1-E3 SI4896DY-T1-E3 SI4896DY-T1-E3 60AC3817 06J7957 35K3481
Product Name MOSFETs 80V 9.5A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4896DY-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P, So-8; Transistor Polarity Vishay N Channel Mosfet; Channel Type Vishay N Ch Mosfet; Channel Type Vishay
Package Type SO-8; SO-8 SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3; SO-8 TO-3 TO-3
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 1560 milliwatts 1560 milliwatts 1560 milliwatts 1560 milliwatts 3100 milliwatts 1560 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 80 volts 80 volts
Unlock Full Specs
to access all available technical data