Vishay Precision Group Single FETs, MOSFETs SI4894BDY-T1-GE3

Description
N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI4894BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4894BDY-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI4894BDY-T1-GE3DKR-ND
N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4894BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4894BDY-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI4894BDY-T1-GE3TR-ND
N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4894BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4894BDY-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI4894BDY-T1-GE3CT-ND
N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

N-Channel 30V 8.9A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4894BDY-T1-GE3 - 028550-SI4894BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4894BDY-T1-GE3
028550-SI4894BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4894BDY-T1-GE3 028550-SI4894BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028550-SI4894BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1580pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028550-SI4894BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1580pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 30V 8.9A MOSFET Transistor
278-SI4894BDY-T1-GE3
SMD 30V 8.9A MOSFET Transistor 278-SI4894BDY-T1-GE3
N-CH JFET 30V 8.9A 11mR SOP-8 Surface Mount Product overview: SI4894BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4894BDY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 30V 8.9A 11mR SOP-8 Surface Mount Product overview: SI4894BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4894BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 30V, 12A; Channel Type Vishay - 26R1892 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 12A; Channel Type Vishay
26R1892
N Channel Mosfet, 30V, 12A; Channel Type Vishay 26R1892
N CHANNEL MOSFET, 30V, 12A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V; No. of Pins:8Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 12A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 12A; Channel Type Vishay - 15R5111 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 12A; Channel Type Vishay
15R5111
N Channel Mosfet, 30V, 12A; Channel Type Vishay 15R5111
N CHANNEL MOSFET, 30V, 12A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V; No. of Pins:8Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 12A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans Mosfet N-ch 30V 8.9A 8-PIN SOIC N T/r - 880-SI4894BDY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
Trans Mosfet N-ch 30V 8.9A 8-PIN SOIC N T/r
880-SI4894BDY-T1-GE3
Trans Mosfet N-ch 30V 8.9A 8-PIN SOIC N T/r 880-SI4894BDY-T1-GE3
Trans Mosfet N-ch 30V 8.9A 8-PIN SOIC N T/r

Trans Mosfet N-ch 30V 8.9A 8-PIN SOIC N T/r

Supplier's Site
Single FETs, MOSFETs - SI4894BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4894BDY-T1-GE3
Single FETs, MOSFETs SI4894BDY-T1-GE3
MOSFET N-CH 30V 8.9A 8SO

MOSFET N-CH 30V 8.9A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4894BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4894BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4894BDY-T1-GE3
MOSFET N-CH 30V 8.9A 8SO

MOSFET N-CH 30V 8.9A 8SO

Supplier's Site
MOSFET 30V 12A 2.5W 11mohm @ 10V

MOSFET 30V 12A 2.5W 11mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI4894BDY-T1-GE3DKR-ND 028550-SI4894BDY-T1-GE3 278-SI4894BDY-T1-GE3 26R1892 880-SI4894BDY-T1-GE3 SI4894BDY-T1-GE3 SI4894BDY-T1-GE3 SI4894BDY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4894BDY-T1-GE3 SMD 30V 8.9A MOSFET Transistor N Channel Mosfet, 30V, 12A; Channel Type Vishay Trans Mosfet N-ch 30V 8.9A 8-PIN SOIC N T/r Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width) Surface Mount
V(BR)DSS 30 volts 30 volts 30 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data