Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4890DY-T1-E3

Description
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4890DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4890DY-T1-E3TR-ND
Single FETs, MOSFETs SI4890DY-T1-E3TR-ND
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890DY-T1-E3 - 028548-SI4890DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890DY-T1-E3
028548-SI4890DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890DY-T1-E3 028548-SI4890DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028548-SI4890DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 800mV @ 250μA (Min) Max Gate Charge: 20nC @ 5V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028548-SI4890DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 800mV @ 250μA (Min)
Max Gate Charge: 20nC @ 5V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
2088-SI4890DY-T1-E3
30V 11A MOSFET Transistor 2088-SI4890DY-T1-E3
N-CH MOSFET 30V 11A 12mR SO 8-Pin Product overview: SI4890DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4890DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 11A 12mR SO 8-Pin Product overview: SI4890DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4890DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4890DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4890DY-T1-E3
Single FETs, MOSFETs SI4890DY-T1-E3
MOSFET N-CH 30V 11A 8-SOIC

MOSFET N-CH 30V 11A 8-SOIC

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 11A, Soic-8; Channel Type Vishay - 18X0160 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 11A, Soic-8; Channel Type Vishay
18X0160
Mosfet, N Channel, 30V, 11A, Soic-8; Channel Type Vishay 18X0160
MOSFET, N CHANNEL, 30V, 11A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 11A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 11A, Soic-8, Full Reel; Channel Type Vishay - 06J7951 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 11A, Soic-8, Full Reel; Channel Type Vishay
06J7951
Mosfet, N Channel, 30V, 11A, Soic-8, Full Reel; Channel Type Vishay 06J7951
MOSFET, N CHANNEL, 30V, 11A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 11A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4890DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4890DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4890DY-T1-E3
MOSFET N-CH 30V 11A 8-SOIC

MOSFET N-CH 30V 11A 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 11A 2.5W

MOSFET 30V 11A 2.5W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4890DY-T1-E3TR-ND 028548-SI4890DY-T1-E3 2088-SI4890DY-T1-E3 SI4890DY-T1-E3 18X0160 06J7951 SI4890DY-T1-E3 SI4890DY-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890DY-T1-E3 30V 11A MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 30V, 11A, Soic-8; Channel Type Vishay Mosfet, N Channel, 30V, 11A, Soic-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts 30 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data