Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890BDY-T1-GE3 SI4890BDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 099628-SI4890BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1535pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 099628-SI4890BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1535pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890BDY-T1-GE3 - 099628-SI4890BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890BDY-T1-GE3
099628-SI4890BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890BDY-T1-GE3 099628-SI4890BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 099628-SI4890BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1535pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 099628-SI4890BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1535pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 10.7A MOSFET Transistor
278-SI4890BDY-T1-GE3
N-Channel 30V 10.7A MOSFET Transistor 278-SI4890BDY-T1-GE3
N-Channel Power MOSFET, 30V, 10.7A, 12mR, SOP-8 Product overview: SI4890BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4890BDY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 30V, 10.7A, 12mR, SOP-8 Product overview: SI4890BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4890BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4890BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4890BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4890BDY-T1-GE3TR-ND
N-Channel 30V 16A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 30V 16A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4890BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4890BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4890BDY-T1-GE3
MOSFET N-CH 30V 16A 8SO

MOSFET N-CH 30V 16A 8SO

Supplier's Site
MOSFET RECOMMENDED ALT 781-SI4174DY-T1-GE3

MOSFET RECOMMENDED ALT 781-SI4174DY-T1-GE3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 099628-SI4890BDY-T1-GE3 278-SI4890BDY-T1-GE3 SI4890BDY-T1-GE3TR-ND SI4890BDY-T1-GE3 SI4890BDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4890BDY-T1-GE3 N-Channel 30V 10.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 2500 to 5700 milliwatts 5700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers