Vishay Intertechnology, Inc. 30V 16A 3.5W MOSFET Transistor SI4888DY-E3

Description
MOSFET 30V 16A 3.5W Product overview: SI4888DY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 3.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 3.5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4888DY-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 30V 16A 3.5W Product overview: SI4888DY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 3.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 3.5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4888DY-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 16A 3.5W MOSFET Transistor
278-SI4888DY-E3
30V 16A 3.5W MOSFET Transistor 278-SI4888DY-E3
MOSFET 30V 16A 3.5W Product overview: SI4888DY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 3.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 3.5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4888DY-E3 can be used for catalog matching and distributor lookup.

MOSFET 30V 16A 3.5W Product overview: SI4888DY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 3.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 3.5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4888DY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 189997-SI4888DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189997-SI4888DY-E3
Discrete Semiconductor Products 189997-SI4888DY-E3
Manufacturer: Vishay Win Source Part Number: 189997-SI4888DY-E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Rds On (Max) @ Id, Vgs: 7 mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 1.6V @ 250μA Gate Charge (Qg) @ Vgs: 24nC @ 5V Power - Max: 1.6W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 189997-SI4888DY-E3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Rds On (Max) @ Id, Vgs: 7 mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 1.6V @ 250μA
Gate Charge (Qg) @ Vgs: 24nC @ 5V
Power - Max: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4888DY-E3 189997-SI4888DY-E3
Product Name 30V 16A 3.5W MOSFET Transistor Discrete Semiconductor Products
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data