Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4886DY-T1-GE3 SI4886DY-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794276-SI4886DY-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Part Status: Obsolete(EOL) Family Name: Si4886DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 800mV @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 5V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.56W (Ta) Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): MMSF3350R2; FDS6294; FDS6680-L99Z; DMG8880LSS; Introduction Date: April 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794276-SI4886DY-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Part Status: Obsolete(EOL) Family Name: Si4886DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 800mV @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 5V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.56W (Ta) Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): MMSF3350R2; FDS6294; FDS6680-L99Z; DMG8880LSS; Introduction Date: April 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4886DY-T1-GE3 - 794276-SI4886DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4886DY-T1-GE3
794276-SI4886DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4886DY-T1-GE3 794276-SI4886DY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794276-SI4886DY-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Part Status: Obsolete(EOL) Family Name: Si4886DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 800mV @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 5V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.56W (Ta) Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): MMSF3350R2; FDS6294; FDS6680-L99Z; DMG8880LSS; Introduction Date: April 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794276-SI4886DY-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta)
Part Status: Obsolete(EOL)
Family Name: Si4886DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-SO
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 800mV @ 250μA (Minimum)
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 5V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.56W (Ta)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): MMSF3350R2; FDS6294; FDS6680-L99Z; DMG8880LSS;
Introduction Date: April 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4886DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4886DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4886DY-T1-GE3
MOSFET N-CH 30V 9.5A 8SO

MOSFET N-CH 30V 9.5A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 794276-SI4886DY-T1-GE3 SI4886DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4886DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers