Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4884BDY-T1-GE3 SI4884BDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 849835-SI4884BDY-T1- GE3 Series: TrenchFET® Features: 30 V Package: Reel - TR Part Status: Obsolete Family Name: SI4884 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849835-SI4884BDY-T1- GE3 Series: TrenchFET® Features: 30 V Package: Reel - TR Part Status: Obsolete Family Name: SI4884 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4884BDY-T1-GE3 - 849835-SI4884BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4884BDY-T1-GE3
849835-SI4884BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4884BDY-T1-GE3 849835-SI4884BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849835-SI4884BDY-T1- GE3 Series: TrenchFET® Features: 30 V Package: Reel - TR Part Status: Obsolete Family Name: SI4884 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 849835-SI4884BDY-T1-GE3
Series: TrenchFET®
Features: 30 V
Package: Reel - TR
Part Status: Obsolete
Family Name: SI4884
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30V 16.5A MOSFET Transistor
278-SI4884BDY-T1-GE3
30V 16.5A MOSFET Transistor 278-SI4884BDY-T1-GE3
MOSFET N-CH 30V 16.5A 8SO Product overview: SI4884BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4884BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16.5A 8SO Product overview: SI4884BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4884BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4884BDY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4884BDY-T1-GE3-ND
Single FETs, MOSFETs SI4884BDY-T1-GE3-ND
N-Channel 30V 16.5A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC

N-Channel 30V 16.5A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4884BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4884BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4884BDY-T1-GE3
MOSFET N-CH 30V 16.5A 8SO

MOSFET N-CH 30V 16.5A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 849835-SI4884BDY-T1-GE3 278-SI4884BDY-T1-GE3 SI4884BDY-T1-GE3-ND SI4884BDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4884BDY-T1-GE3 30V 16.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 1525 pF @ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215STRL - 129964-AUIRF6215STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 3800 to 110000 milliwatts
View Details
7 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers